Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ8GEYJ301V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W1509 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
63W1509
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic 63W1509
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 5%, 0.25W, 1206; Resistor Case Style Panasonic - 12AC1238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 0.25W, 1206; Resistor Case Style Panasonic
12AC1238
Res, 300R, 5%, 0.25W, 1206; Resistor Case Style Panasonic 12AC1238
RES, 300R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:300ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 300R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:300ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1509 12AC1238
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic Res, 300R, 5%, 0.25W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details