Panasonic Res, 30R, 5%, Thick Film; Resistor Case Style Panasonic ERJ8GEYJ300V

Description
RES, 30R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:30ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 30R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:30ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9897
Res, 30R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9897
RES, 30R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:30ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 30R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:30ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 30R, 1206 Rohs Compliant Panasonic - 24AC8451 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 30R, 1206 Rohs Compliant Panasonic
24AC8451
Res, Aec-Q200, Thick Film, 30R, 1206 Rohs Compliant Panasonic 24AC8451
RES, AEC-Q200, THICK FILM, 30R, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 30R, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9897 24AC8451
Product Name Res, 30R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 30R, 1206 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details