Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ8GEYJ2R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W1492 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
63W1492
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic 63W1492
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1492
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers