Panasonic Res, 27K, 5%, Thick Film; Resistor Case Style Panasonic ERJ8GEYJ273V

Description
RES, 27K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9895
Res, 27K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9895
RES, 27K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 27K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 27K, 5%, 1206; Resistor Case Style Panasonic - 28AK9446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 27K, 5%, 1206; Resistor Case Style Panasonic
28AK9446
Res, Aec-Q200, Thick Film, 27K, 5%, 1206; Resistor Case Style Panasonic 28AK9446
RES, AEC-Q200, THICK FILM, 27K, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 27K, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:27kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9895 28AK9446
Product Name Res, 27K, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 27K, 5%, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 27000 ohms 27000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details