Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ8GEYJ272V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W1507 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
63W1507
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic 63W1507
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1507
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details