Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ8GEYJ1R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W1473 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
63W1473
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic 63W1473
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1473
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details