Panasonic Res, 120R, 5%, 0.25W, 1206; Resistor Case Style Panasonic ERJ8GEYJ121V

Description
RES, 120R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Description
RES, 120R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 5%, 0.25W, 1206; Resistor Case Style Panasonic - 12AC1236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.25W, 1206; Resistor Case Style Panasonic
12AC1236
Res, 120R, 5%, 0.25W, 1206; Resistor Case Style Panasonic 12AC1236
RES, 120R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 120R, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1236
Product Name Res, 120R, 5%, 0.25W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details