Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ8GEYJ103V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W1477 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
63W1477
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic 63W1477
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.25W, 1206; Resistor Case Style Panasonic - 12AC1235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.25W, 1206; Resistor Case Style Panasonic
12AC1235
Res, 10K, 5%, 0.25W, 1206; Resistor Case Style Panasonic 12AC1235
RES, 10K, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10K, 5%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:10kohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1477 12AC1235
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic Res, 10K, 5%, 0.25W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details