Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic ERJ8GEYJ100V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic - 63W1474 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
63W1474
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic 63W1474
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1474
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details