Panasonic Surface Mount Resistors ERJ8GEY0R00V

Description
Panasonic ERJ8GEY0R00V
Request a Quote Datasheet
Description
Panasonic ERJ8GEY0R00V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755818
Surface Mount Resistors 1755818
Panasonic ERJ8GEY0R00V

Panasonic ERJ8GEY0R00V

Supplier's Site
Surface Mount Resistors - 1763599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763599
Surface Mount Resistors 1763599
Panasonic ERJ8GEY0R00V

Panasonic ERJ8GEY0R00V

Supplier's Site
Res, 0R0, 0.25W, 1206; Resistor Case Style Panasonic - 12AC1244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0.25W, 1206; Resistor Case Style Panasonic
12AC1244
Res, 0R0, 0.25W, 1206; Resistor Case Style Panasonic 12AC1244
RES, 0R0, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:ERJ8GE Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 250 Mw, 200 V, 1206 [3216 Metric] Rohs Compliant Panasonic - 63W1549 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 250 Mw, 200 V, 1206 [3216 Metric] Rohs Compliant Panasonic
63W1549
Smd Current Sense Resistors, Aec-Q200 Erj Series, 250 Mw, 200 V, 1206 [3216 Metric] Rohs Compliant Panasonic 63W1549
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 250 mW, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 250 mW, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1755818 12AC1244 63W1549
Product Name Surface Mount Resistors Res, 0R0, 0.25W, 1206; Resistor Case Style Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 250 Mw, 200 V, 1206 [3216 Metric] Rohs Compliant Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details