Panasonic Surface Mount Resistors ERJ8ENF9312V

Description
Panasonic ERJ8ENF9312V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF9312V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282498
Surface Mount Resistors 282498
Panasonic ERJ8ENF9312V

Panasonic ERJ8ENF9312V

Supplier's Site
Res, 93K1, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC8041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC8041
Res, 93K1, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC8041
RES, 93K1, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:93.1kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 93K1, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:93.1kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282498 73AC8041
Product Name Surface Mount Resistors Res, 93K1, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 93100 ohms 93100 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details