Panasonic Surface Mount Resistors ERJ8ENF9100V

Description
Panasonic ERJ8ENF9100V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF9100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282496
Surface Mount Resistors 282496
Panasonic ERJ8ENF9100V

Panasonic ERJ8ENF9100V

Supplier's Site
Res, 910R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5625
Res, 910R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5625
RES, 910R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:910ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 910R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:910ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site
Res, 910R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 86Y0082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
86Y0082
Res, 910R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 86Y0082
RES, 910R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:910ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 910R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:910ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282496 29AH5625
Product Name Surface Mount Resistors Res, 910R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 910 ohms 910 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details