Panasonic Res, 82R5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic ERJ8ENF82R5V

Description
RES, 82R5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 82R5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5611
Res, 82R5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5611
RES, 82R5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 82R5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 86Y0053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
86Y0053
Res, 82R5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 86Y0053
RES, 82R5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 82R5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82.5ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH5611
Product Name Res, 82R5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details