Panasonic Surface Mount Resistors ERJ8ENF8253V

Description
Panasonic ERJ8ENF8253V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF8253V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282490
Surface Mount Resistors 282490
Panasonic ERJ8ENF8253V

Panasonic ERJ8ENF8253V

Supplier's Site
Res, 825K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5614
Res, 825K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5614
RES, 825K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:825kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 825K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:825kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282490 29AH5614
Product Name Surface Mount Resistors Res, 825K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 825000 ohms 825000 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details