Panasonic Res, 75R, 1%, 0.25W, 1206; Resistor Case Style Panasonic ERJ8ENF75R0V

Description
RES, 75R, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 1%, 0.25W, 1206; Resistor Case Style Panasonic - 12AC1232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.25W, 1206; Resistor Case Style Panasonic
12AC1232
Res, 75R, 1%, 0.25W, 1206; Resistor Case Style Panasonic 12AC1232
RES, 75R, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 75R, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1232
Product Name Res, 75R, 1%, 0.25W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 75 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details