Panasonic Surface Mount Resistors ERJ8ENF68R0V

Description
Panasonic ERJ8ENF68R0V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF68R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282481
Surface Mount Resistors 282481
Panasonic ERJ8ENF68R0V

Panasonic ERJ8ENF68R0V

Supplier's Site
Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 86Y0011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
86Y0011
Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 86Y0011
RES, 68R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282481 86Y0011
Product Name Surface Mount Resistors Res, 68R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 68 ohms 68 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details