Panasonic Surface Mount Resistors ERJ8ENF6342V

Description
Panasonic ERJ8ENF6342V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF6342V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282477
Surface Mount Resistors 282477
Panasonic ERJ8ENF6342V

Panasonic ERJ8ENF6342V

Supplier's Site
Res, 63K4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9999
Res, 63K4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9999
RES, 63K4, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:63.4kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 63K4, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:63.4kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282477 85Y9999
Product Name Surface Mount Resistors Res, 63K4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 63400 ohms 63400 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details