Panasonic Surface Mount Resistors ERJ8ENF51R0V

Description
Panasonic ERJ8ENF51R0V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF51R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287875
Surface Mount Resistors 287875
Panasonic ERJ8ENF51R0V

Panasonic ERJ8ENF51R0V

Supplier's Site
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9941
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9941
RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:51ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:51ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 11AC3076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
11AC3076
Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 11AC3076
RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:51ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 51R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:51ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287875 85Y9941
Product Name Surface Mount Resistors Res, 51R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 51 ohms 51 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details