Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 49.9 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
RES, 49R9, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:49.9ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 63W1459 | 12AC1229 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 49.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic | Res, 49R9, 1%, 0.25W, 1206; Resistor Case Style Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 49.9 ohms |