Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ8ENF4750V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 63W1456 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
63W1456
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 63W1456
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 475 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1456
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 475 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details