Panasonic Surface Mount Resistors ERJ8ENF4532V

Description
Panasonic ERJ8ENF4532V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF4532V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287864
Surface Mount Resistors 287864
Panasonic ERJ8ENF4532V

Panasonic ERJ8ENF4532V

Supplier's Site
Res, 45K3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5567
Res, 45K3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5567
RES, 45K3, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:45.3kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 45K3, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:45.3kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287864 29AH5567
Product Name Surface Mount Resistors Res, 45K3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 45300 ohms 45300 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details