Panasonic Surface Mount Resistors ERJ8ENF3601V

Description
Panasonic ERJ8ENF3601V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF3601V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287859
Surface Mount Resistors 287859
Panasonic ERJ8ENF3601V

Panasonic ERJ8ENF3601V

Supplier's Site
Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9871 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9871
Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9871
RES, 3K6, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 3K6, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5545
Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5545
RES, 3K6, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 3K6, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.6kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287859 85Y9871
Product Name Surface Mount Resistors Res, 3K6, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 3600 ohms 3600 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers