Panasonic Surface Mount Resistors ERJ8ENF3300V

Description
Panasonic ERJ8ENF3300V
Request a Quote
Description
Panasonic ERJ8ENF3300V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282379
Surface Mount Resistors 282379
Panasonic ERJ8ENF3300V

Panasonic ERJ8ENF3300V

Supplier's Site
Res, 330R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 01AC6732 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
01AC6732
Res, 330R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 01AC6732
RES, 330R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 330R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282379 01AC6732
Product Name Surface Mount Resistors Res, 330R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 0.0022 ohms 330 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details