RES, 27R4, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27.4ohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 282374 | 29AH5517 |
| Product Name | Surface Mount Resistors | Res, 27R4, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 1206 |
| Resistance Range | 27.4 ohms | 27.4 ohms |
| Power Rating | 0.2500 watts | 0.2500 watts |
| Standards and Certifications | RoHS | RoHS |