Panasonic Surface Mount Resistors ERJ8ENF2673V

Description
Panasonic ERJ8ENF2673V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF2673V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282373
Surface Mount Resistors 282373
Panasonic ERJ8ENF2673V

Panasonic ERJ8ENF2673V

Supplier's Site
Res, 267K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9798
Res, 267K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9798
RES, 267K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:267kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 267K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:267kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7916
Res, 267K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7916
RES, 267K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:267kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 267K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:267kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282373 85Y9798
Product Name Surface Mount Resistors Res, 267K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 267000 ohms 267000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details