Panasonic Res, 261K, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic ERJ8ENF2613V

Description
RES, 261K, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:261kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 261K, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:261kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic - 08AC2653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic
08AC2653
Res, 261K, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic 08AC2653
RES, 261K, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:261kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 261K, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:261kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5516
Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5516
RES, 261K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:261kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 261K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:261kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08AC2653 29AH5516
Product Name Res, 261K, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic Res, 261K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 261000 ohms 261000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers