Panasonic Surface Mount Resistors ERJ8ENF2431V

Description
Panasonic ERJ8ENF2431V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF2431V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282367
Surface Mount Resistors 282367
Panasonic ERJ8ENF2431V

Panasonic ERJ8ENF2431V

Supplier's Site
Res, 2K43, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7906
Res, 2K43, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7906
RES, 2K43, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.43kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K43, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.43kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282367 73AC7906
Product Name Surface Mount Resistors Res, 2K43, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 0.0022 ohms 2430 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details