Panasonic Surface Mount Resistors ERJ8ENF2001V

Description
Panasonic ERJ8ENF2001V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF2001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1848942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848942
Surface Mount Resistors 1848942
Panasonic ERJ8ENF2001V

Panasonic ERJ8ENF2001V

Supplier's Site
Surface Mount Resistors - 1848942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848942P
Surface Mount Resistors 1848942P
Panasonic ERJ8ENF2001V

Panasonic ERJ8ENF2001V

Supplier's Site
Surface Mount Resistors - 1838894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838894
Surface Mount Resistors 1838894
Panasonic ERJ8ENF2001V

Panasonic ERJ8ENF2001V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic - 63W1437 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic
63W1437
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic 63W1437
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.25W, 1206; Resistor Case Style Panasonic - 12AC1227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.25W, 1206; Resistor Case Style Panasonic
12AC1227
Res, 2K, 1%, 0.25W, 1206; Resistor Case Style Panasonic 12AC1227
RES, 2K, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:2kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K, 1%, 0.25W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:2kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1848942 1848942P 63W1437 12AC1227
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Panasonic Res, 2K, 1%, 0.25W, 1206; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details