Panasonic Surface Mount Resistors ERJ8ENF1960V

Description
Panasonic ERJ8ENF1960V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF1960V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287794
Surface Mount Resistors 287794
Panasonic ERJ8ENF1960V

Panasonic ERJ8ENF1960V

Supplier's Site
Res, 196R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9729
Res, 196R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9729
RES, 196R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:196ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 196R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:196ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287794 85Y9729
Product Name Surface Mount Resistors Res, 196R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 196 ohms 196 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details