Panasonic Res, 1K87, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic ERJ8ENF1871V

Description
RES, 1K87, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.87kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.87kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic - 74AC0890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic
74AC0890
Res, 1K87, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic 74AC0890
RES, 1K87, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.87kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K87, 1%, 250MW, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.87kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5492
Res, 1K87, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5492
RES, 1K87, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.87kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K87, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.87kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC0890
Product Name Res, 1K87, 1%, 250Mw, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details