Panasonic Surface Mount Resistors ERJ8ENF1371V

Description
Panasonic ERJ8ENF1371V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF1371V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282354
Surface Mount Resistors 282354
Panasonic ERJ8ENF1371V

Panasonic ERJ8ENF1371V

Supplier's Site
Res, 1K37, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9642
Res, 1K37, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9642
RES, 1K37, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.37kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K37, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.37kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7841
Res, 1K37, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7841
RES, 1K37, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.37kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K37, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.37kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282354 85Y9642
Product Name Surface Mount Resistors Res, 1K37, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 1370 ohms 1370 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details