Panasonic Surface Mount Resistors ERJ8ENF12R7V

Description
Panasonic ERJ8ENF12R7V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF12R7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282352
Surface Mount Resistors 282352
Panasonic ERJ8ENF12R7V

Panasonic ERJ8ENF12R7V

Supplier's Site
Res, 12R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 91Y4578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
91Y4578
Res, 12R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 91Y4578
RES, 12R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7826
Res, 12R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7826
RES, 12R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:12.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282352 91Y4578
Product Name Surface Mount Resistors Res, 12R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 12.7 ohms 12.7 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details