Panasonic Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic ERJ8ENF1203V

Description
RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9620
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9620
RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 29AH5442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
29AH5442
Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 29AH5442
RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 120K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120kohm; Product Range:ERJ8E Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y9620 29AH5442
Product Name Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic Res, 120K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 120000 ohms 120000 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details