Panasonic Surface Mount Resistors ERJ8ENF1201V

Description
Panasonic ERJ8ENF1201V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF1201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763470
Surface Mount Resistors 1763470
Panasonic ERJ8ENF1201V

Panasonic ERJ8ENF1201V

Supplier's Site
Surface Mount Resistors - 1755803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755803
Surface Mount Resistors 1755803
Panasonic ERJ8ENF1201V

Panasonic ERJ8ENF1201V

Supplier's Site
Res, 1K2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 46AC0725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
46AC0725
Res, 1K2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 46AC0725
RES, 1K2, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K2, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1763470 1755803 46AC0725
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K2, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Resistance Range 1200 ohms 1200 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details