Panasonic Surface Mount Resistors ERJ8ENF1200V

Description
Panasonic ERJ8ENF1200V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF1200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282346
Surface Mount Resistors 282346
Panasonic ERJ8ENF1200V

Panasonic ERJ8ENF1200V

Supplier's Site
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9616
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9616
RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9617
Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9617
RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 120R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282346 85Y9616
Product Name Surface Mount Resistors Res, 120R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 120 ohms 120 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details