Panasonic Surface Mount Resistors ERJ8ENF10R7V

Description
Panasonic ERJ8ENF10R7V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF10R7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282337
Surface Mount Resistors 282337
Panasonic ERJ8ENF10R7V

Panasonic ERJ8ENF10R7V

Supplier's Site
Res, 10R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 73AC7803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
73AC7803
Res, 10R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 73AC7803
RES, 10R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9568
Res, 10R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9568
RES, 10R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10R7, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10.7ohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282337 73AC7803
Product Name Surface Mount Resistors Res, 10R7, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 1206
Resistance Range 10.7 ohms 10.7 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details