Panasonic Surface Mount Resistors ERJ8ENF1003V

Description
Panasonic ERJ8ENF1003V
Request a Quote Datasheet
Description
Panasonic ERJ8ENF1003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755802
Surface Mount Resistors 1755802
Panasonic ERJ8ENF1003V

Panasonic ERJ8ENF1003V

Supplier's Site
Surface Mount Resistors - 1763633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763633
Surface Mount Resistors 1763633
Panasonic ERJ8ENF1003V

Panasonic ERJ8ENF1003V

Supplier's Site
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9574
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9574
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y9575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
85Y9575
Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic 85Y9575
RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:ERJ8EN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1755802 85Y9574
Product Name Surface Mount Resistors Res, 100K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers