Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.024 Ohm, 1 W, 1% Rohs Compliant Panasonic ERJ8CWFR024V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.024 ohm, 1 W, - 1% RoHS Compliant: Yes
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.024 ohm, 1 W, - 1% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.024 Ohm, 1 W, 1% Rohs Compliant Panasonic - 63W1421 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.024 Ohm, 1 W, 1% Rohs Compliant Panasonic
63W1421
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.024 Ohm, 1 W, 1% Rohs Compliant Panasonic 63W1421
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.024 ohm, 1 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.024 ohm, 1 W, - 1% RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R024, 1%, 1 W, 1206; Resistance Panasonic - 12AC1222 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R024, 1%, 1 W, 1206; Resistance Panasonic
12AC1222
Current Sense Res, 0R024, 1%, 1 W, 1206; Resistance Panasonic 12AC1222
CURRENT SENSE RES, 0R024, 1%, 1 W, 1206; Resistance:0.024ohm; Product Range:ERJ8CW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R024, 1%, 1 W, 1206; Resistance:0.024ohm; Product Range:ERJ8CW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1421 12AC1222
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.024 Ohm, 1 W, 1% Rohs Compliant Panasonic Current Sense Res, 0R024, 1%, 1 W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details