Panasonic Surface Mount Resistors ERJ8CWFR010V

Description
Panasonic ERJ8CWFR010V
Request a Quote Datasheet
Description
Panasonic ERJ8CWFR010V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277810
Surface Mount Resistors 277810
Panasonic ERJ8CWFR010V

Panasonic ERJ8CWFR010V

Supplier's Site
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Panasonic - 12AC1221 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Panasonic
12AC1221
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Panasonic 12AC1221
CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:ERJ8CW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:ERJ8CW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277810 12AC1221
Product Name Surface Mount Resistors Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 0.0100 ohms 0.0100 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details