Panasonic RESISTOR;LOW RES RESISTOR 1206 82MOHM 0.5W 5% ERJ8BWJR082V

Description
Small Size and Lightweight High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Low Resistive Value Reference Standards — IEC 60115-8, JIS C 5201-8
Description
Small Size and Lightweight High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Low Resistive Value Reference Standards — IEC 60115-8, JIS C 5201-8

Suppliers

Company
Product
Description
Supplier Links
RESISTOR;LOW RES RESISTOR 1206 82MOHM 0.5W 5% - 70068880 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;LOW RES RESISTOR 1206 82MOHM 0.5W 5%
70068880
RESISTOR;LOW RES RESISTOR 1206 82MOHM 0.5W 5% 70068880
Small Size and Lightweight High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Low Resistive Value Reference Standards — IEC 60115-8, JIS C 5201-8

  • Small Size and Lightweight
  • High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes
  • Suitable for Both Reflow and Flow Soldering
  • Low Resistive Value
  • Reference Standards — IEC 60115-8, JIS C 5201-8
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70068880
Product Name RESISTOR;LOW RES RESISTOR 1206 82MOHM 0.5W 5%
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details