Panasonic Current Sense Res, Aec-Q200, 0R33, 1206; Resistance Panasonic ERJ8BWJR033V

Description
CURRENT SENSE RES, AEC-Q200, 0R33, 1206; Resistance:0.33ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, AEC-Q200, 0R33, 1206; Resistance:0.33ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, Aec-Q200, 0R33, 1206; Resistance Panasonic - 28AK9442 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R33, 1206; Resistance Panasonic
28AK9442
Current Sense Res, Aec-Q200, 0R33, 1206; Resistance Panasonic 28AK9442
CURRENT SENSE RES, AEC-Q200, 0R33, 1206; Resistance:0.33ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R33, 1206; Resistance:0.33ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R033, 5%, 1 W, 1206; Resistance Panasonic - 41AC9889 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R033, 5%, 1 W, 1206; Resistance Panasonic
41AC9889
Current Sense Res, 0R033, 5%, 1 W, 1206; Resistance Panasonic 41AC9889
CURRENT SENSE RES, 0R033, 5%, 1 W, 1206; Resistance:0.033ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R033, 5%, 1 W, 1206; Resistance:0.033ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AK9442 41AC9889
Product Name Current Sense Res, Aec-Q200, 0R33, 1206; Resistance Panasonic Current Sense Res, 0R033, 5%, 1 W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details