Panasonic Surface Mount Resistors ERJ8BWJR010V

Description
Panasonic ERJ8BWJR010V
Request a Quote Datasheet
Description
Panasonic ERJ8BWJR010V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566692
Surface Mount Resistors 566692
Panasonic ERJ8BWJR010V

Panasonic ERJ8BWJR010V

Supplier's Site
Surface Mount Resistors - 566692P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566692P
Surface Mount Resistors 566692P
Low res resistor 1206 10mOhm 0.5W 5%

Low res resistor 1206 10mOhm 0.5W 5%

Supplier's Site
Surface Mount Resistors - 1100468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100468
Surface Mount Resistors 1100468
Panasonic ERJ8BWJR010V

Panasonic ERJ8BWJR010V

Supplier's Site
Current Sense Res, 0R01, 5%, 1 W, 1206; Resistance Panasonic - 41AC9886 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 5%, 1 W, 1206; Resistance Panasonic
41AC9886
Current Sense Res, 0R01, 5%, 1 W, 1206; Resistance Panasonic 41AC9886
CURRENT SENSE RES, 0R01, 5%, 1 W, 1206; Resistance:0.01ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 5%, 1 W, 1206; Resistance:0.01ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566692 566692P 1100468 41AC9886
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R01, 5%, 1 W, 1206; Resistance Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers