SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.039 ohm, 1 W, - 1% RoHS Compliant: Yes
CURRENT SENSE RES, 0R039, 1%, 1 W, 1206; Resistance:0.039ohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 63W1408 | 12AC1220 |
| Product Name | Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.039 Ohm, 1 W, 1% Rohs Compliant Panasonic | Current Sense Res, 0R039, 1%, 1 W, 1206; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing | Current Sensing |
| Standards and Certifications | RoHS | RoHS |
| Technology / Construction | Thick Film (Chip) |