Panasonic RESISTOR;LOW RES RESISTOR 1206 15MOHM 0.5W 1% ERJ8BWFR015V

Description
Small Size and Lightweight High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Low Resistive Value Reference Standards — IEC 60115-8, JIS C 5201-8
Description
Small Size and Lightweight High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Low Resistive Value Reference Standards — IEC 60115-8, JIS C 5201-8
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 12AC1219, features a resistance value of 0.015 ohms with a tolerance of ±1%. It is designed for a power rating of 1 watt and comes in a 1206 case size. This thick film resistor is suitable for applications requiring precise current sensing. The product is compliant with RoHS standards and adheres to reference standards such as IEC 60115-8 and JIS C 5201-8. Its construction allows for both reflow and flow soldering, making it versatile for various manufacturing processes. The resistor is also AEC-Q200 compliant, indicating its reliability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 12AC1219, features a resistance value of 0.015 ohms with a tolerance of ±1%. It is designed for a power rating of 1 watt and comes in a 1206 case size. This thick film resistor is suitable for applications requiring precise current sensing. The product is compliant with RoHS standards and adheres to reference standards such as IEC 60115-8 and JIS C 5201-8. Its construction allows for both reflow and flow soldering, making it versatile for various manufacturing processes. The resistor is also AEC-Q200 compliant, indicating its reliability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
RESISTOR;LOW RES RESISTOR 1206 15MOHM 0.5W 1% - 70068860 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;LOW RES RESISTOR 1206 15MOHM 0.5W 1%
70068860
RESISTOR;LOW RES RESISTOR 1206 15MOHM 0.5W 1% 70068860
Small Size and Lightweight High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Low Resistive Value Reference Standards — IEC 60115-8, JIS C 5201-8

  • Small Size and Lightweight
  • High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes
  • Suitable for Both Reflow and Flow Soldering
  • Low Resistive Value
  • Reference Standards — IEC 60115-8, JIS C 5201-8
Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.015 Ohm, 1 W, 1% Rohs Compliant Panasonic - 63W1404 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.015 Ohm, 1 W, 1% Rohs Compliant Panasonic
63W1404
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.015 Ohm, 1 W, 1% Rohs Compliant Panasonic 63W1404
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.015 ohm, 1 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.015 ohm, 1 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R015, 1%, 1 W, 1206; Resistance Panasonic - 12AC1219 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R015, 1%, 1 W, 1206; Resistance Panasonic
12AC1219
Current Sense Res, 0R015, 1%, 1 W, 1206; Resistance Panasonic 12AC1219
CURRENT SENSE RES, 0R015, 1%, 1 W, 1206; Resistance:0.015ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R015, 1%, 1 W, 1206; Resistance:0.015ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 70068860 63W1404 12AC1219
Product Name RESISTOR;LOW RES RESISTOR 1206 15MOHM 0.5W 1% Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.015 Ohm, 1 W, 1% Rohs Compliant Panasonic Current Sense Res, 0R015, 1%, 1 W, 1206; Resistance Panasonic
Category / Application General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details