Panasonic Surface Mount Resistors ERJ8BWFR010V

Description
Panasonic ERJ8BWFR010V
Request a Quote Datasheet
Description
Panasonic ERJ8BWFR010V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566197
Surface Mount Resistors 566197
Panasonic ERJ8BWFR010V

Panasonic ERJ8BWFR010V

Supplier's Site
Surface Mount Resistors - 566197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566197P
Surface Mount Resistors 566197P
Low res resistor 1206 10mOhm 0.5W 1%

Low res resistor 1206 10mOhm 0.5W 1%

Supplier's Site
Surface Mount Resistors - 1100432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100432
Surface Mount Resistors 1100432
Panasonic ERJ8BWFR010V

Panasonic ERJ8BWFR010V

Supplier's Site
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Panasonic - 12AC1218 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Panasonic
12AC1218
Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Panasonic 12AC1218
CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 1 W, 1206; Resistance:0.01ohm; Product Range:ERJ8BW Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR;LOW RES RESISTOR 1206 10MOHM 0.5W 1% - 70068858 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;LOW RES RESISTOR 1206 10MOHM 0.5W 1%
70068858
RESISTOR;LOW RES RESISTOR 1206 10MOHM 0.5W 1% 70068858
Small Size and Lightweight High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes Suitable for Both Reflow and Flow Soldering Low Resistive Value Reference Standards — IEC 60115-8, JIS C 5201-8

  • Small Size and Lightweight
  • High Reliability — Metal Glaze Thick Film Resistive Element and Three Layers of Electrodes
  • Suitable for Both Reflow and Flow Soldering
  • Low Resistive Value
  • Reference Standards — IEC 60115-8, JIS C 5201-8
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566197 566197P 1100432 12AC1218 70068858
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R01, 1%, 1 W, 1206; Resistance Panasonic RESISTOR;LOW RES RESISTOR 1206 10MOHM 0.5W 1%
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 Surface Mount Technology (SMT / SMD); 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Power Rating 1 watts 1 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details