Panasonic Surface Mount Resistors ERJ8BSFR20V

Description
Panasonic ERJ8BSFR20V
Request a Quote Datasheet
Description
Panasonic ERJ8BSFR20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7215892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215892
Surface Mount Resistors 7215892
Panasonic ERJ8BSFR20V

Panasonic ERJ8BSFR20V

Supplier's Site
Surface Mount Resistors - 9225936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9225936
Surface Mount Resistors 9225936
Panasonic ERJ8BSFR20V

Panasonic ERJ8BSFR20V

Supplier's Site
Surface Mount Resistors - 7215892P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215892P
Surface Mount Resistors 7215892P
Panasonic ERJ8BSFR20V

Panasonic ERJ8BSFR20V

Supplier's Site
Current Sense Res, 0R2, 1%, 500 Mw, 1206; Resistance Panasonic - 85Y9562 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 500 Mw, 1206; Resistance Panasonic
85Y9562
Current Sense Res, 0R2, 1%, 500 Mw, 1206; Resistance Panasonic 85Y9562
CURRENT SENSE RES, 0R2, 1%, 500 MW, 1206; Resistance:0.2ohm; Product Range:ERJ8BS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 500 MW, 1206; Resistance:0.2ohm; Product Range:ERJ8BS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7215892 9225936 7215892P 85Y9562
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Current Sense Res, 0R2, 1%, 500 Mw, 1206; Resistance Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers