Panasonic Surface Mount Resistors ERJ8BSFR15V

Description
Panasonic ERJ8BSFR15V
Request a Quote Datasheet
Description
Panasonic ERJ8BSFR15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7215886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215886
Surface Mount Resistors 7215886
Panasonic ERJ8BSFR15V

Panasonic ERJ8BSFR15V

Supplier's Site
Surface Mount Resistors - 9225933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9225933
Surface Mount Resistors 9225933
Panasonic ERJ8BSFR15V

Panasonic ERJ8BSFR15V

Supplier's Site
Surface Mount Resistors - 7215886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215886P
Surface Mount Resistors 7215886P
Panasonic ERJ8BSFR15V

Panasonic ERJ8BSFR15V

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.15 Ohm, 330 Mw, 1% Rohs Compliant Panasonic - 63W1402 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.15 Ohm, 330 Mw, 1% Rohs Compliant Panasonic
63W1402
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.15 Ohm, 330 Mw, 1% Rohs Compliant Panasonic 63W1402
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.15 ohm, 330 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.15 ohm, 330 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R15, 1%, 500 Mw; Resistance Panasonic - 12AC1217 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 1%, 500 Mw; Resistance Panasonic
12AC1217
Current Sense Res, 0R15, 1%, 500 Mw; Resistance Panasonic 12AC1217
CURRENT SENSE RES, 0R15, 1%, 500 MW; Resistance:0.15ohm; Product Range:ERJ8B Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 1%, 500 MW; Resistance:0.15ohm; Product Range:ERJ8B Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7215886 9225933 7215886P 63W1402 12AC1217
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.15 Ohm, 330 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R15, 1%, 500 Mw; Resistance Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2105130 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details