Panasonic Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic ERJ8BSFR13V

Description
CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:ERJ8BS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:ERJ8BS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic - 85Y9560 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic
85Y9560
Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic 85Y9560
CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:ERJ8BS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 1%, 500 MW; Resistance:0.13ohm; Product Range:ERJ8BS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y9560
Product Name Current Sense Res, 0R13, 1%, 500 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138592TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details