CURRENT SENSE RES, 0R11, 1%, 500 MW; Resistance:0.11ohm; Product Range:ERJ8BS Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y9559 |
| Product Name | Current Sense Res, 0R11, 1%, 500 Mw; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206 |