Panasonic Surface Mount Resistors ERJ8BSFR10V

Description
Panasonic ERJ8BSFR10V
Request a Quote Datasheet
Description
Panasonic ERJ8BSFR10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7215877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215877
Surface Mount Resistors 7215877
Panasonic ERJ8BSFR10V

Panasonic ERJ8BSFR10V

Supplier's Site
Surface Mount Resistors - 9225920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9225920
Surface Mount Resistors 9225920
Panasonic ERJ8BSFR10V

Panasonic ERJ8BSFR10V

Supplier's Site
Surface Mount Resistors - 7215877P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215877P
Surface Mount Resistors 7215877P
Panasonic ERJ8BSFR10V

Panasonic ERJ8BSFR10V

Supplier's Site
0.091 Ohm 2W Resistor - 52-ERJ8BSFR10V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.091 Ohm 2W Resistor
52-ERJ8BSFR10V
0.091 Ohm 2W Resistor 52-ERJ8BSFR10V
Res High Power Current Sense Thick Film 2512 0.091 Ohm 1% 2W ±300ppm/°C Molded Emboss T/R Product overview: ERJ8BSFR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.091 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8BSFR10V can be used for catalog matching and distributor lookup.

Res High Power Current Sense Thick Film 2512 0.091 Ohm 1% 2W ±300ppm/°C Molded Emboss T/R Product overview: ERJ8BSFR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.091 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.091 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ8BSFR10V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ8BSFR10V - 960560-ERJ8BSFR10V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ8BSFR10V
960560-ERJ8BSFR10V
Chip Resistor - Surface Mount - ERJ8BSFR10V 960560-ERJ8BSFR10V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960560-ERJ8BSFR10V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 3.2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Number of Terminations: 2 Resistance: 100 mΩ Power Rating: 330 mW Number of Pins: 2 Width: 1.6002 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1206 REACH SVHC: No SVHC Max Power Dissipation: 500 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960560-ERJ8BSFR10V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 3.2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 600 µm
Number of Terminations: 2
Resistance: 100 mΩ
Power Rating: 330 mW
Number of Pins: 2
Width: 1.6002 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1206
REACH SVHC: No SVHC
Max Power Dissipation: 500 mW

Buy Now
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 330 Mw, 1% Rohs Compliant Panasonic - 63W1401 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 330 Mw, 1% Rohs Compliant Panasonic
63W1401
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 330 Mw, 1% Rohs Compliant Panasonic 63W1401
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 330 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 330 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7215877 9225920 7215877P 52-ERJ8BSFR10V 960560-ERJ8BSFR10V 63W1401
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 0.091 Ohm 2W Resistor Chip Resistor - Surface Mount - ERJ8BSFR10V Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 330 Mw, 1% Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Power Rating 0.3300 watts 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR820FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers